Counting sensor EX6080
Featured Product from Intellisense Microelectronics Ltd.
IMS frame type counting sensors, can realize blind spot detection, with automatic light replenishment function, when the dust on the sensor surface reaches a certain level or does not work under the optimal light intensity will automatically alarm, commonly used in detecting the counting of small parts, metal or non-metallic parts.
The EX6080 is an upgraded version of frame light curtain CX6080, one of its barriers can be departed for easy installation of the sensor.
Features
- Resolution: 1.5mm or 5mm
- Response time: 1ms
- Static and dynamic evaluation
- Adjustable impulse lengthening
- M8 connector
- Solid metal housing
More Featured Products