E3ZT-BGS with sensitivity adjustment
Featured Product from Intellisense Microelectronics Ltd.
E3ZT-BGS is not affected by the color of the detected object, and the distance is adjusted by button, which makes the operation more convenient. At the same time with high EMC protection and anti-light interference ability, to provide stable, high-precision detection.
Features:
- Distance adjustment: auto-set (long press button), teach-in by wire, adjustment by steps using up and down buttons
- Light on or dark on settable
- NPN or PNP output
- Bright LED operating status indicators visible from 360°
- High performance ASIC with built-in amplifier
- Power on delay to prevent error trigger
More Featured Products