ISL700D_SRE Programmable CMOS Photoelectric Sensor
Featured Product from Intellisense Microelectronics Ltd.
1. Product overview
- The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analog chain with sample-and-hold (S/H), and configuration registers with CRC guard
- lSL700DE outputs an analog voltage at SH_OUT that represents the averaged reflective signal (two emission periods by default)enabling microcontrollers with ADC to implement dynamic range adjustment, anti-interference algorithm, thresholds setting, teach-in etc advanced function in compact sensors
- Fabricated in an AEC-Q100-qualified foundry, ISL700DE delivers long term stability and reliability
- An external clock can be used to adjust the emitter frequency, pulse width, and duty cycle; multiple sensors can operate side-by-side via frequency programming or sensor to sensor synchronization. Programmable parameters include LED drive voltage, multi-stage gain, internal clock selection, and mode settings. Short-circuit protection,start-up delay, and error reporting(STS) are integrated
2. Key Featurese
- Analog output for microcontroller ADC; SW_OUT output the in-phase output pulse signal synchronized with PLS(emitter)
- Programmable LED driver voltage (0-255, wide 0-5 V drive range)
- Programmable multi-stage gain: (4-bit 32K-16*32K I-V)x(4-bit 2-32)x(4-bit 2-32)x(10-bit 0.9-3.6)for large dynamic range
- External clock options (ext_slyclk, sxt_clk_hf) to tune emitter frequency, pulse width(Tw), and period (Tp)
- Fast response:< 20 μs (application dependent)
- Ambient/interference mitigation workflows: CLOSE_PLS (disable emission) to probe external light; SW_OUT phase check
- CRC-protected configuration with STS pin to flag register integrity
- Operating temperature: -40? to +85?; robust ESD tolerance (HMB)
3. Typical Applications
Programmable Smart Photoelectric sensor such as:
- Programmable diffuse-reflective sensors with teach-in or IO-LINK
- Programmable Transparent Object Detection
- Small Object counting sensor/drop detection sensors
- Label/Mark detection
- High Speed Contract Sensore
- High performance Fiber amplifier heads
- Liquid level sensing (reflective-type)
4. Electrical Parameters
- Power Supply:3.3~5.5V
- Operating Current:5~7mA
- ESD:2KV
- Operating Temperature:-40~85?
- Spectral Response (λ):380~1100nm
- Peak Sensitivity (λp):680nm
5. Dimension:5*5mm
For more details, please contact us: sales@chinasensors.com.cn
More Featured Products