Announcements
The PG2340 is ultra-small for small object detection and can be used in conjunction with a vibration disk. Small channel spacing when forming multiple channels side by side. Provides a failure alarm in the event of excessive dust or clogging.
(read more)IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection
(read more)IMS light barriers use numerous emitter and receiver diodes in the opposite beams to form a dense infrared light curtain, so they can detect smaller parts than light curtain.Off delay time and sensitivity adjustable to meet irregular object counting.
Function:
Count small objects that pass through the window quickly
Product features:
- Sensing areas...
IMS use its high performance optical sensor ASIC to make compact and low cost optical liquid level sensor.
(read more)Tablet and capsule counting technologies are widely used in many pharmaceutical applications, such as bottle filling in pharmaceutical packaging, clinical trials, etc.
(read more)IMS utilizes cross beam technology to improve the resolution of light curtain, which can detect objects down to φ7mm. It is the ideal selection for irregular parts or utral-thin object counting,
(read more)E3ZT-BGS is not affected by the color of the detected object, and the distance is adjusted by button, which makes the operation more convenient.
(read more)In industrial automation, there are many different targets to be detected, including challenging transparent objects such as clear test tubes, glass containers, transparent films, etc.
(read more)IMS has developed a series of cross-beam photoelectric counting sensors (frame light barrier) to meet demanding requirements for efficient and accurate counting. These products are widely used in the packaging automation industry.
(read more)IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to φ7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc.
(read more)IMS frame type counting sensors, can realize blind spot detection, with automatic light replenishment function, when the dust on the sensor surface reaches a certain level or does not work under the optimal light intensity will automatically alarm, commonly used in detecting the counting of small parts, metal or non-metallic parts.
(read more)Frame light barriers work in a similar way to light screens, but with much better resolution and response time. They can detect objects which go through the window or objects which stay in the window. They can detect metal or non-metal objects, like LED, pills, seeds, buttons.
(read more)Product feature:
Fast response time down to 1ms
The detection accuracy down to 0.05mm(analog type)
Support analog quantity/digital quantity/serial ports output
Good disturbance resistance and stability with proprietary IC circuit
With the positioning hole for easy installation
Power supply reverse polarity protection, output short-circuit protection...
M12 optical proximity switches combine flexibility and functionality, making them suitable for a wide range of standard applications.
(read more)The 3/8″NPT high-temperature and corrosion-resistant optical liquid level switch is a reliable, precise, and practical device for liquid level monitoring and control. Suitable for chemical, petroleum and food industries.
(read more)The E3ZH-BGS from IMS is a background suppression sensor based on the triangulation principle.The I-teach precisely controls the intensity and frequency of the photoelectric signal, providing precise adjustment of the optical parameters.
(read more)IMS 90*150mm frame light barriers, also known as optical frame sensors or optical window sensors, are the ideal solution to detect small objects. Metal, non-meta, or liquid drop can be detected.
(read more)IMS has a series of cross-beam photoelectric courting sensors using our advanced photoelectric sensor ASICs, they are widely used in package automation industry.
(read more)IMS's long-distance diffuse reflection photoelectric switch has excellent cost-effective, super anti-light performance, built-in digital filter to distinguish external signals, and can be used in harsh outdoor environments.
(read more)In order to promptly detect water shortage in the tank and prevent issues such as equipment failure and water supply interruption, we need an efficient and accurate detection method. Optical liquid level sensors are the perfect solution for detecting water shortage in the tank.
(read more)The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts.
(read more)IMS's E3ZM is a background suppression type photoelectric sensor with push-button distance adjustment, making it easier to use. Because it is not affected by the colour of the object being detected, it can accurately sense and reduce false alarms, effectively improving productivity.
(read more)Our digital pressure gauge has high detection accuracy and is rugged and durable, suitable for harsh working environments. Provides unparalleled measurement performance and user experience.
(read more)The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensor measures just 3.9 mm in thickness and comes equipped with built-in amplifier.
(read more)Co-axial M8 laser sensor has only φ1mm beam spot and is able to detect tiny objects including metallic wires and semiconductor chips. The M8 series are available in pre-wired cable or connector models. Sensitivity adjustment and mode switching function are easy for users to select optimal operation state.
(read more)The IMS LABS-O1700N photoelectric label sensor is specifically designed for detecting standard or opaque labels on high-speed rolled materials. These sensors provide solutions for packaging industry applications, such as label counting and roll detection, double sheet detection, and mark detection on semi-transparent films.
(read more)This sensor use Multi-Element receiver Array to measure the target distance ranged from 20mm-100mm, with accuracy of +/-1mm(DSA-D50).
(read more)IMS’s Mechanically adjusted BGS Sensor using ISL7002A, a two-pixel photo ASIC specially designed for BGS Sensor.
Working principle:
By comparing the light intensity on two sensing PN detectors to determine whether the object is far or near.
Distance is set by mechanically adjust the base line distance between the emitter lens and the receiver lens.
Small cylindrical photoelectric sensors are characterized by their versatile fields of application, their reliable target detection and their outstanding price/performance ratio.
(read more)IMS optical liquid level sensor is ASIC based sensor ,Rejection of ambient/DC light/interference using with advanced modulation scheme and built in digital filter.
(read more)Compact Slot Sensor PM-L25, Small in Size with Outstanding Performance, Suitable for Detecting Small-Sized Parts.
(read more)The E3Z series photoelectric sensor features high performance modulated sensor ASIC to ensure high noise immunity. Light on and dark on operation mode is switchable with knob. Built-in power on delay prevent false output as the sensor powering up.
(read more)In the assembly industry, there are often many small parts that need to be classified and counted. Some parts have a diameter of only 2-3mm, which is difficult to detect using ordinary photoelectric sensors. Therefore, we need to find a solution that can accurately detect small objects.
(read more)The IMS liquid level switch is ideal for space-limited applications that require a miniaturized, low-power, and low-cost sensing solution. It can detect the presence or absence of almost any type of liquid, whether oil-based or water-based. It is not sensitive to ambient light and is not affected by foam in the air or small bubbles in the liquid.
(read more)IMS Using state of art Multi Pixel Technology (MPT), Provide users with a variety of high-performance, highly reliable background suppression sensors to meet the needs of different scenarios.
(read more)The frame light barrier DS2020 from Intellisense Microelectric is a small counting sensor with an active area of 21mm *20mm. It is only 80mm in length, 40mm in width and 14mm in thickness. High response time, easy installation and a very high resolution are the vital strengths comparing general light barrier.
(read more)The E3Z-T from IMS is a button-adjustable photoelectric sensor that allows for parameter adjustment and setting through its buttons. It also features time adjustment functionality, enabling better control of the sensor's output signal for more precise control and operation.
(read more)IMS's E3S30 series is a rugged metal housing with a high speed response of 0.25ms for applications such as tool breakage detection, label inspection.
(read more)The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone.
(read more)The IMS optical switch is capable of reliable detection even in harsh environments, unaffected by highly reflective or black target objects.
(read more)E3S50 is a high-performance advanced sensor based on ASIC, which can be used for applications such as tool breakage detection, gear speed measurement, label detection, etc
(read more)IMS high-speed counting sensor - CX3068 is not affected by product material and can be used for both metal and non-metal materials. It has high sensitivity and can detect irregular objects, transparent objects, and liquid droplets,etc.
(read more)M6TD50 With its threaded M6 design, can be easily integrated into tight spaces, allowing for flexible mounting options. Its small size does not compromise its functionality, as it packs a powerful punch when it comes to accuracy and detection capabilities.
(read more)The E3Z-F series photoelectric sensor is available in front mounting using M18 nut or side mounting using M3 bolt screws and nuts. The flexible installation options allow easy application in different industrial situations.
(read more)The E3TA Ø18 mm cylindrical photoelectric sensor offers improved detection performance, capable of detecting not only regular objects but also transparent materials. To ensure the sensor maintains optimal operational status, it can automatically adjust the sensing distance through teach-in or remote teach-in functions.
(read more)IMS's Angle Fork Sensor features a sturdy metal housing, suitable for harsh environments. Its special geometric shape enables it to approach and identify targets from nearly all directions.
(read more)M12-IH is a corrosion-resistant and high-temperature resistant optical liquid level sensor. It is a low-cost liquid level switch used for liquid level control.
(read more)IMS' SPX series of miniature slot switches, designed for detecting small parts, come with locating holes for easy installation.
(read more)