Air Shut-Off Valves - ASOV

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

Air Shut-off Valves

High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion.

Key features:

»
Swing air-gate shut-off design with guillotine mechanism.
» Extremely fast closing times.
» Compact, lightweight construction.
» Operating temperature range: –20°C to 230°C.
» Available sizes: 50.8 mm to 330.2 mm (2"–13").
» Easy installation and handling.
» Custom configurations available for specific engines or applications.
» ATEX-certified versions available.

We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long service life even in the most demanding environments.

For technical specification catalogue

 

 #DriveLineHarmony