Air / Pneumatic Starters

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

Air / Pneumatic Starters

High-speed rotor-technology air starters deliver the fastest starting times available while maintaining simple installation and robust operation.

Key features:

»
Designed for starting internal combustion engines of any power rating.
» Pre-engaged rotor technology for fast, reliable starts.
» Operating pressures: 10 to 30 bar (150 to 435 psi).
» Engine-specific pinions and mounting flanges.
» Multiple configuration options available.
» ATEX-certified versions for hazardous areas.
» Centralised air starting systems available.
» Simple, durable assembly for long service life.

We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long service life even in the most demanding environments.

For technical specification catalogue

 

#DriveLineHarmony