Custom designed power packs

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

Custom designed power packs to achieve optimum electro-mechanical and hydraulic performance

High-performance DC and AC hydraulic power units and mini hydraulic power packs engineered for mobile and industrial applications. Designed for reliability, compact installation and efficient hydraulic performance, our units are available as standard modular systems or fully customised solutions.

Our power packs are used across a wide range of applications including:

» Tipper trucks and trailers.
» Tail lifts and lifting platforms.
» Agricultural machinery.
» Construction and mobile equipment.
» Industrial automation systems.
» Material handling equipment.


Custom-Built Hydraulic Power Packs (12–72 VDC)

We design and assemble custom DC hydraulic power packs to meet specific flow, pressure and duty-cycle requirements. Units are available fully assembled or in kit form for OEM integration.

Key specifications:

» Voltage range: 12 to 72 VDC.
» Maximum pressure: up to 275 bar.
» Pump displacements: 1.0 to 11.6 cc.
» Reservoir capacity: 0.9 to 15.1 litres.
» Multiple pump and motor configurations available.

Visit www.jbj.co.uk/dcpowerunits.html for further information and a technical specification catalogue.

 

#DriveLineHarmony