Highly flexible coupling work -40°C to +120°C

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

ELPEX-S couplings are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft connections. Application-related types can be implemented on request.

Benefits
The ELPEX-S coupling is suitable for horizontal and vertical mounting positions or mounting at any required angle. The coupling parts can be arranged as required on the shafts to be connected.

ELPEX-S couplings are especially suitable for reversing operation or operation with changing directions of load. The rubber disk elements are fitted virtually without backlash and give the coupling linear torsional stiffness, i.e. the torsional stiffness remains constant even when the load on the coupling increases.

There are 4 different rubber element versions with different grades of torsional stiffness available for each size from stock.
On certain types the flexible rings can be changed without having tomove the coupled machines.

If substantial overload occurs, the rubber disk element of the coupling is irreparably damaged, the coupling throws the load and thus limits the overload for particular operating conditions. The coupling can be inserted and fitted blind e.g. in a bell housing.

There are outer flanges with different connection dimensions available for each coupling size.


Application

The ELPEX-S coupling is available as a catalog standard in 12 sizes with rated torques between 330 Nm and 63,000 Nm.
The coupling is suitable for ambient temperatures of between -40°C and +120°C.

The ELPEX-S coupling is frequently used for diesel motor drives or reciprocating compressor drives.

Because the different rubber versions enable the torsional stiffness to be adjusted to meet requirements, the coupling is also suitable for drives which require a specific and preferably precalculated torsional vibration behaviour setting.


Design & Configurations

The rubber disk element is vulcanized onto a flange on the inside diameter. The flange can mount e.g. a taper clamping bush or a hub. On its outer diameter the rubber disk element has driving teeth, which are inserted into the outer flange. The torque is transmitted positively between the rubber disk element and the outer flange. In the type for shaft-shaft connection the outer flange is screwed to a flange hubmounted on a machine shaft.

Link to full technical specification catalogue

 

The team of friendly, highly qualified and experienced engineers at jbj Techniques Limited are here to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk