U-Mega Seal - extremely low leakage
Featured Product from JETSEAL, Inc.
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal.
The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward to reflect the performance of a C-Seal.
Operating Conditions:
- Operating pressure range: Vacuum to 36,000 psi
- Functional temperature range: Cryogenic to 1350°F (732°C)
- Typical leakage rate: E-10 sccs He/mm circ.
Metallic Options:
- Alloy 718 (AMS 5596, 5589,5662)
- Alloy X-750 (AMS 5598, 5582, 5667)
- Waspaloy (AMS 5544, 5706, 5586, 5708)
Plating/Coating Options:
- Silver (AMS 2410, 2411)
- Nickel (AMS 2403, 2424, QQ-N-290)
- Gold (Mil-G 45204)
Telephone: (800) 644.5660
Local Number: (509) 467.9133
More Featured Products