skived ptfe sheet

Featured Product from Jinshiling (Heyuan) Technology Co., Ltd.

More Info Email Supplier Request a Quote

Skived PTFE Sheet is a high-performance fluoroplastic material manufactured by skiving PTFE billets into continuous sheets with uniform thickness and excellent surface smoothness. Known for its outstanding chemical resistance, low friction coefficient, non-stick properties, and wide operating temperature range, skived PTFE sheets are widely used in demanding industrial applications.

Made from 100% virgin PTFE resin, our PTFE skived sheets provide reliable performance from -200°C to +260°C and maintain excellent electrical insulation properties even under harsh environments. The material is resistant to most chemicals, moisture, UV radiation, and aging, making it an ideal solution for industries requiring durable and stable engineering plastics.

Key Features of Skived PTFE Sheet

  • Excellent chemical resistance against acids, alkalis, solvents, and corrosive media
  • Extremely low coefficient of friction for reduced wear and energy loss
  • Wide temperature resistance from -200°C to +260°C
  • Superior electrical insulation performance
  • Non-stick surface with low moisture absorption
  • Excellent weather and aging resistance
  • Available in customized thicknesses, widths, and sizes

Applications of PTFE Skived Sheet

Skived PTFE sheets are commonly used for:

  • PTFE gaskets and sealing components
  • Chemical processing equipment linings
  • Pump, valve, and pipe sealing parts
  • Electrical insulation materials
  • Semiconductor and cleanroom applications
  • Aerospace and automotive components
  • Sliding bearings and wear-resistant pads
  • Food and pharmaceutical equipment parts

Why Choose Our Skived PTFE Sheet?

As an experienced PTFE sheet manufacturer, we supply high-quality skived PTFE sheets with precise thickness control, smooth surface finish, and customized processing options. Our PTFE materials can be machined into gaskets, seals, rings, insulation parts, and other precision components according to customer requirements.

Whether you need standard PTFE sheets or custom-cut PTFE skived sheets, we provide reliable fluoroplastic solutions for industrial applications worldwide.