pfa tube
Featured Product from Golden Collar Technology Co., Ltd .
Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200°C to +260°C, while providing a smooth inner surface for high-purity fluid transfer.
PFA tubing is widely used in semiconductor manufacturing, chemical processing systems, pharmaceutical production, laboratory equipment, food processing, and high-purity water systems. Its excellent non-stick properties, UV resistance, weather resistance, and electrical insulation make it an ideal choice for corrosive chemicals, ultra-pure liquids, and high-temperature applications.
We supply transparent and natural PFA tubes in a wide range of sizes with customizable wall thicknesses and lengths. OEM and custom extrusion services are available to meet specific application requirements.
Key Features:
- Excellent chemical resistance
- Continuous service temperature up to 260°C
- High purity and low extractables
- Smooth inner surface for improved flow
- Excellent flexibility and transparency
- UV and weather resistant
- Outstanding electrical insulation
- Available in custom sizes and colors