Single-Axis Measurement Turntable

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote

Product Overview

This single-axis measurement turntable is a high-precision, fully customizable positioning solution engineered for professional testing and industrial applications. As a core component for angular motion control, it delivers reliable, repeatable performance for antenna far-field testing, RCS measurement systems, microwave testing, and precision positioning scenarios. With a modular design, industrial-grade durability, and military-grade options, this turntable meets the stringent requirements of aerospace, defense, telecommunications, and industrial automation sectors.
Key Technical Specifications
Parameter Specification
Structure Type Single-axis (single azimuth)
Load Capacity ≤10kg, ≤50kg, ≤100kg, ≤3000kg (customizable)
Azimuth Rotation Range ±90° (with limit protection), 360° (non-continuous, with limit protection), 360° (continuous rotation, optional slip ring)
Pitch Rotation Range ±90° (with limit protection), ±180° (with limit protection)
Rotation Speed 0.05°/s, 1°/s, 10°/s, 500°/s (fully customizable)
Positioning Accuracy 10", 1', 3', 0.1°, 0.5° (selectable)
Turntable Self-Weight ≤800kg
Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic
Operating Environment Indoor / Outdoor
Equipment Grade Industrial Grade / Military Grade
Core Product Features
  • Ultra-High Positioning Accuracy: Multiple accuracy levels (from 10 arcseconds to 0.5°) to meet the strict requirements of antenna testing, RCS measurement, and precision calibration, ensuring consistent, reliable test data.
  • Flexible Load & Rotation Options: Customizable load capacity from 10kg to 3000kg, supporting 360° continuous rotation with optional slip rings, RF rotary joints, or fiber optic rotary joints for uninterrupted signal transmission during rotation.
  • Modular & Customizable Design: Modular structure allows for tailored configurations, including rotation speed, control interfaces, and accessories, to adapt to specific application scenarios.
  • Dual-Grade Reliability: Available in industrial grade for general industrial use and military grade for harsh outdoor environments, ensuring long-term stable operation in extreme conditions.
  • Multiple Control Interfaces: Compatible with Ethernet, serial port, RS422, RS485, and fiber optic interfaces, enabling seamless integration with existing test systems and control software.
  • Mobile & Stable Base: Equipped with universal casters and adjustable support feet for easy movement and precise leveling, suitable for both laboratory and on-site testing environments.

Standard & Optional Configuration

Item Quantity Remarks
Measurement Turntable 1 Standard
Turntable Control Software 1 Standard
Drive Controller 1 Standard (built-in turntable or independent cabinet)
Industrial Computer 1 Optional
Slip Ring 1 Optional (for 360° continuous rotation)
RF Rotary Joint / RF Cable 1 Optional (for 360° continuous rotation)
Fiber Optic Rotary Joint / Fiber 1 Optional (for 360° continuous rotation)
Load Mounting Bracket 1 Optional
Integrated Control Cabinet 1 Optional

Application Scenarios

  • Antenna Testing: Indoor/outdoor far-field antenna testing, microstrip antenna testing, antenna pattern measurement, and antenna calibration.
  • RCS Measurement: Radar Cross Section measurement systems, stealth material testing, and target scattering characteristic testing.
  • Industrial Positioning: Precision positioning for industrial automation, robotic testing, and motion control systems.
  • Aerospace & Defense: Military radar testing, satellite antenna testing, and aerospace component performance testing.
  • Microwave & Communication: Microwave component testing, 5G/6G antenna testing, and communication system verification.

How This Product Benefits Professional Buyers

  1. Improve Test Accuracy & Efficiency: High-precision positioning and customizable rotation parameters eliminate manual errors, reduce test time, and ensure consistent, reliable test results for antenna and RCS measurements.
  2. Reduce Integration Costs: Modular design and multiple standard control interfaces simplify integration with existing test systems, eliminating the need for custom hardware modifications.
  3. Adapt to Diverse Application Needs: Customizable load capacity, rotation range, and accessories allow the turntable to be tailored to specific project requirements, from small laboratory tests to large-scale outdoor defense testing.
  4. Ensure Long-Term Reliability: Industrial/military-grade construction and rigorous quality testing guarantee stable operation in harsh environments, minimizing downtime and maintenance costs.
  5. Streamline Workflow: Intuitive control software and optional integrated control cabinets simplify operation, enabling engineers to focus on data analysis rather than equipment setup.

SEO Keywords 
single-axis turntable, measurement turntable, rotary positioner, antenna test turntable, RCS measurement turntable, positioning turntable, high-precision rotary table, industrial turntable, military turntable, 360 degree rotation turntable, slip ring turntable, RF rotary joint turntable, antenna far field test, radar cross section measurement, motion control turntable