4-Channel RF Rotary Joint, 4GHz

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission
This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial and communication systems. Designed for 0–4GHz operation, it delivers exceptional electrical performance and mechanical durability, making it a preferred solution for professionals in radar, satellite communications, test equipment, and industrial automation.
Key Product Features
  • 4 Independent RF Channels: Simultaneously transmit four separate 0–4GHz RF signals.
  • Wide Frequency Band: 0 to 4GHz single-frequency coverage.
  • High Power Handling: 50 watts maximum input power per channel.
  • Superior Electrical Performance:
    • Insertion Loss: ≤1 dB (minimizes signal attenuation).
    • VSWR: ≤1.5 (reduces signal reflections).
    • Channel-to-Channel Isolation: 55 dB (prevents cross-talk).
  • Standard Interface: SMA-Female (50Ω) connectors for broad compatibility.
  • Robust Mechanical Design:
    • Maximum Speed: 60 revolutions per minute (RPM).
    • Service Life: 5,000,000 rotations.
    • Low Torque Operation: Smooth, consistent rotation.
    • Ingress Protection: IP65 rated (dust-tight, water-resistant).
  • Wide Environmental Range: Operating temperature -40°C to +65°C.
Performance Specifications
Parameter Specification
Number of Channels 4
Frequency Range 0 – 4 GHz
Impedance 50 Ω
Connector Type SMA-Female
Power Per Channel 50 W (Max)
Insertion Loss ≤ 1 dB
VSWR ≤ 1.5
Channel Isolation 55 dB
Max Rotation Speed 60 RPM
Mechanical Life 5,000,000 rotations
Protection Rating IP65
Operating Temp -40°C to +65°C
How This Product Benefits Professional Buyers
  • Minimizes Signal Degradation: Ultra-low insertion loss and excellent VSWR maintain signal integrity critical for high-frequency communication and radar systems.
  • Eliminates Interference: 55dB isolation ensures four channels operate independently without cross-talk, essential in multi-signal environments.
  • Ensures Long-Term Reliability: 5-million-rotation life and IP65 protection reduce maintenance and downtime in industrial and outdoor applications.
  • Versatile Integration: SMA connectors and compact design simplify installation into radar antennas, test stands, turntables, and automated machinery.
  • Withstands Harsh Conditions: Operates flawlessly across extreme temperatures, suitable for military, aerospace, and industrial use cases.
Typical Applications
  • Radar Systems (Air Traffic Control, Naval, Ground)
  • Satellite Communication (SATCOM) Antennas
  • RF Test & Measurement Equipment
  • Industrial Automation & Rotary Machinery
  • Telecommunication Systems
  • Military & Aerospace Platforms