Joyce/Dayton Systems & Controls

Featured Product from Joyce/Dayton Corp.

Joyce/Dayton Systems & Controls-Image

Joyce Dayton offers a variety of motor controls from basic motor starters and linear actuator controls to variable speed positioning systems (VSPS) and other custom system controls. Choose the control system that fits your application or contact us with your requirements.

Motor Starters: Motor starters are the heart of a basic control system for a motorized jack, actuator, electric cylinder, or ComDRIVE® system. They include extend and retract push buttons for momentary operation and an illuminated power-on light lets operators easily determine if there is power to the system.

Variable Speed Positioning Systems (VSPS): Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to ten stopping positions. They include a VFD, PLC and an HMI display that indicates current position as well as stopping location.

Actuator Controls: Joyce offers a variety of control options for small actuators and small horsepower systems, These include single phase AC and DC motor controls for a variety of actuators.

Custom Controls: Joyce custom control systems are a vital part of the lifting systems we provide. We have been designing systems to meet customer’s specific requirements for decades. Whatever your requirements - programmable positions, synchronized travel, variable speed, or position accuracy – Joyce Dayton engineers have a solution.

****************************************************************

Watch Our 4-Jack Electronically Synchronized System Video Here!

****************************************************************

Complete this Motor Controls Worksheet and send to sales@joycedayton.com.