Odor-Free Vacuum-Sealed Kitchen Waste Tank
Featured Product from KINTEP NEW POWER
Introducing our advanced kitchen waste storage tank, a high-performance solution designed to streamline waste management in commercial and industrial kitchens. Engineered with durability, efficiency, and hygiene in mind, this product addresses common challenges like odor leakage, maintenance hassles, and operational downtime. By integrating cutting-edge technology and robust materials, it offers a reliable way to store and manage food waste sustainably, supporting environmental goals while enhancing kitchen productivity.
Key Features and Benefits:
1. Durable Stainless Steel Construction:
- The tank shell is crafted from 5mm thick 304-grade stainless steel, providing exceptional strength to resist impacts, corrosion, and wear. This ensures a long service life even in demanding kitchen environments, reducing replacement costs and downtime.
- Benefit: Customers enjoy a low-maintenance, cost-effective solution that withstands daily use without degradation, promoting sustainability through extended product longevity.
2. Complete Gas and Odor Sealing:
- With a sealing performance that achieves full gas and odor containment, the tank prevents unpleasant smells from escaping, maintaining a clean and hygienic kitchen atmosphere.
- Benefit: This enhances workplace comfort and compliance with health regulations, reducing the risk of contamination and improving overall sanitation.
3. High Vacuum Pressure Resistance:
- The interior can endure vacuum negative pressure of -0.15MPa, ensuring stable operation under varying conditions and preventing leaks or performance issues.
- Benefit: Users benefit from consistent hygiene levels, as the vacuum system minimizes exposure to waste, lowering the potential for bacterial growth and odors.
4. Accurate Laser Level Sensor:
- An imported laser level sensor is employed to precisely detect liquid height within the tank, offering reliable and stable monitoring without frequent recalibration.
- Benefit: This allows for efficient waste level management, preventing overflows and optimizing storage capacity, which saves time and reduces manual checks.
5. Self-Cleaning Dehydrator with Automatic Water Replenishment:
- The dehydrator automatically refills water and cleans itself after each dehydration cycle, eliminating the need for manual intervention.
- Benefit: This feature simplifies maintenance, enhances safety by reducing human contact with waste, and ensures uninterrupted operation, leading to higher efficiency and lower labor costs.
6. Dual-Tank Design for Continuous Operation:
- The innovative dual-tank setup enables seamless switching between an active and standby unit, allowing the discharge port to function without interruption.
- Benefit: Ideal for high-volume settings, this design maximizes uptime and throughput, supporting kitchens that require constant waste processing and minimizing disruptions.
Applicable Scenarios:
- Single Tank Model: Perfect for small kitchens with 1-2 feeding ports, providing efficient pre-storage of food waste in compact spaces.
- Dual-Tank Model: Suited for large kitchens with 2-8 feeding ports, where alternating use of the tanks ensures continuous feeding and handling of higher waste volumes. This flexibility makes it a versatile choice for restaurants, hotels, cafeterias, and food processing facilities, adapting to varying operational scales.
Technical Parameters:
1. Models:
- Single Tank: Storage capacity of 1200L, dimensions 1640*1140*2000 mm.
- Dual Tanks: Storage capacity of 1000L each (total 2000L), dimensions 2580*1140*2000 mm.
2. Materials: 5mm thick 304 stainless steel (or higher grade for dual tanks), ensuring durability and compliance with food safety standards.
3. Power Supply: AC380V with an integrated central control system for easy operation.
4. Feed Pipe Diameter: DN65, compatible with standard kitchen setups.
Installation Requirements:
- Power supply: 380V/6A five-core cable with an independent circuit breaker for safe and reliable operation.
- The vacuum tank liquid-gas separator includes a reserved water outlet at the bottom for easy drainage.
- Connecting pipelines between the discharge port and storage tank should use DN65 PVC or stainless steel pipes, with gas pipes made of DN32 PPR pipe to ensure compatibility and efficiency.
- A standard 240L trash can is required for seamless integration into existing waste management systems.
Why Choose This Product?
By investing in our kitchen waste storage tank, you gain a comprehensive solution that prioritizes hygiene, efficiency, and sustainability. Its robust design reduces long-term costs, while features like the self-cleaning dehydrator and dual-tank setup minimize operational hassles. Whether you run a small bistro or a large industrial kitchen, this product helps you meet environmental standards, improve workflow, and contribute to a cleaner planet. Embrace innovation and reliability—upgrade your waste management today!