Dewatering Screw Press

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Transform Your Waste Management with Advanced Dewatering Technology

Our dewatering press is an industrial-grade solution engineered to efficiently handle kitchen waste, organic materials, fibrous substances, pulp, and herbal extracts. By leveraging powerful physical compression, it significantly reduces moisture content—delivering immediate benefits in cost savings, operational efficiency, and environmental sustainability. Ideal for food processing, waste treatment, and recycling facilities, this system helps businesses lower disposal fees, simplify waste handling, and support circular economy goals.

 

How It Works: Simple Yet Powerful Mechanical Dewatering

The system utilizes a precision-engineered screw conveyor inside a reinforced chamber. Material enters through the feed inlet and is progressively compressed as it moves forward. Liquid is forced out through a fine screening mesh and collected for drainage, while solid, dewatered material is discharged consistently. The entire process is purely physical—requiring no heat sources or chemical additives—making it an energy-smart, eco-friendly choice.

 

Key Features & Customer Benefits

  • Low Operating Costs

Utilizes efficient physical compression technology, eliminating the need for external heat sources.

Drastically reduces energy consumption compared to thermal drying systems.

Cuts utility expenses and lowers your carbon footprint.

  • Continuous, High-Volume Processing

Designed with optimized mechanical thrust and anti-clogging features.

Prevents common issues such as jamming, bridging, or material backflow.

Enables non-stop operation with larger hourly processing capacity.

  • Low Output Moisture Content

Applies intense, customized pressure based on material characteristics (viscosity, fiber content, etc.).

Ensures maximum water removal for easier transport, storage, or reuse.

Produces drier cakes ideal for composting, fuel production, or disposal.

  • Exceptional Durability & Corrosion Resistance

Critical components protected with wear-resistant coatings and alloy-reinforced blades.

Core parts constructed from 304 stainless steel for resistance to acids, alkalis, and abrasion.

Built for longevity with minimal maintenance requirements.

  • Chemical-Free Operation

Does not require flocculants or binding agents.

Selectable screen sizes (0.3–1.0 mm) adapt to varying material types.

Preserves material purity for safe recycling or agricultural use.

 

Versatile Applications

This dewatering press is suitable for a wide range of industries and materials, including:

- Kitchen and food waste reduction

- Organic and fibrous material dewatering

- Pulp and paper processing

- Herbal and plant extract concentration

 

Operational Excellence, Delivered

By integrating high performance with rugged reliability, this dewatering system not only streamlines your operations but also supports sustainability targets. It’s an investment that pays back through lower running costs, increased processing throughput, and reduced environmental impact.

Upgrade your dewatering process today—experience drier output, continuous operation, and lasting equipment value.