Compact Solid-Liquid-Oil Separator

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Conventional grease separators are often inefficient, leading to poor separation of oil, water, and solids. Manual oil skimming is labor-intensive and ineffective, frequently resulting in clogged sewer lines and maintenance headaches.

Our Compact Solid-Liquid-Oil Separator modernizes grease management. Its optimized design ensures effective three-phase separation even in a smaller size. The recovered high-quality grease is ready for conversion into valuable biodiesel.

 

Features:

- Compact structure, simple operation

- Multiple oil outlets for 360° oil discharge

- Manual valve for oil drainage (automatic version available for automatic discharge)

- Flexible flip-up sediment basket for easy cleaning

- Liquid level observation window for real-time monitoring

- Noise-reduction design, enclosed and sound-insulated

- Sturdy, wear-resistant, and anti-corrosion construction

- Waterproof, with leakage and overload protection

- Energy-saving and low consumption

- Plug-and-play, no installation required

 

Application Scenarios:

Hot pot restaurants, small to medium-sized restaurants, etc.