Solid-Liquid-Oil Separator

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard.

Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants.

 

Features:

- 625% extended retention time, ensures no oil is wasted

- Large 300L capacity

- Heating & constant temperature for oil extraction, prevents solidification

- Continuous water inflow/outflow and oil discharge

- Compact footprint

- Liquid level observation window for real-time monitoring

- Dual drain outlets

- Noise-reduction design, enclosed and sound-insulated

- Sturdy, wear-resistant, and anti-corrosion construction

- Waterproof, with leakage and overload protection

- Energy-saving and low consumption

- 360° rotating casters

- Plug-and-play, no installation required

 

Application Scenarios:

Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc.