Turn Organic Waste to Fertilizer - Composting

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Introduction:

Integrated solution of composting organic waste. This equipment integrates crushing, dehydrating, and microbial fermentation functions, reducing 90-95% waste. Aerobic microbial agents are added to the equipment, where the food waste is rapidly composting at high temperatures. By microbial aerobic fermentation, the waste is converted into water, carbon dioxide, and solid substrates. The final output can be further processed into organic fertilizers or directly mixed with the soil for use. It effectively addresses the issue of food waste disposal, reduces waste collection and transportation costs, and lowers carbon emissions. Finished compost Is rich in organic matter and nutrients like nitrogen, phosphorus, and potassium.

 

Features:

- All-in-One Features: Automated lifting, weighing, crushing, dewatering, microbial fermentation, and discharge all seamlessly integrated into one system.

- Automatic Control System: Automatic digital system allows users to monitor the data and optimize the operation.

- Continuous Operation: Enable continuous feeding and discharge, ensuring waste undergoes a full fermentation cycle without interruption.

- No Additives Needed: The reactor’s smart structure enables automatic backmixing, eliminating the need for external additives.

- One-time Inoculation: High-activity microorganisms are introduced once and maintained within the system, while low-activity strains are naturally excluded.

- No Secondary Composting Required: Output completes a full composting cycle with moisture content below 20% and 90-95% reduction rate, compliant with standards ready for immediate use.

- Fully Compliant & Eco-Friendly: Comprehensive processing, full regulatory compliance, and a closed-loop system ensure eco-safe and automated handling.

 

Application Scenarios:

hotel, commercial complex, residential area, building, restaurant, canteen, food processing plant, farrm, market, food court, and waste treatment room.