Multi-Use, Snap-On Connector Straps

Featured Product from Keystone Electronics Corp.

More Info Email Supplier Request a Quote

New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. 

Keystone’s new male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments.  

These connectors allow for easy and secure connectivity of devices. Supplied with an insulated vinyl covered base to reduce short circuit and contact tampering potential. The male stud connector, Cat. # 268 or the female socket connector, Cat. #260 both feature Brass, Nickel Plated contacts for a reliable, low contact resistance battery connection. Rated for up to 2 amp, 120 VAC. Connectors are each supplied with a 6" long #26 AWG wire. Wire ends are stripped and tinned for simplified installation. 

For complete details and specifications contact Keystone’s global distribution network and online 

A major producer of SMT and THM battery hardware, Keystone supplies battery and coin cell holders, clips, straps and retainers in a broad range of sizes and types along with an extensive array of electronic interconnects and hardware.  In addition, application engineering services are provided to meet special product modifications or custom designs with active Stamping, Machining, Assembly, CNC and Molding  support.