New 20mm Pin-In-Paste Coin Cell Retainers
Featured Product from Keystone Electronics Corp.
Keystone Electronics has introduced Pin-in-Paste packaging for their popular thru-hole mountable coin cell battery retainers.
These new, retainers are specifically designed for Pin-in-Paste (PIP) soldering using solder paste and reflow technology to attach through-hole (THM) components to a printed circuit board (PCB). Using these new retainers allows users to solder simultaneously in a single reflow cycle, which can save time, reduce costs, and decrease thermal stress on the board.
Manufactured from Phosphor Bronze with Tin-plate, these retainers ensure easy installation and soldering to a PCB and are packaged on 500 piece reels to be compatible with standard automated insertion equipment.
Request Cat. No: 3083 for 20mm coin cell applications Cat. No: 3085 for 16mm coin cell applications and Cat. No: 3087 for 24mm coin cell applications
Availability is from stock through Keystone’s global distribution network. Online ordering is accommodated.
Keystone is a leading manufacturer of Battery and Fuse connectivity products as well as THM and SMT terminals and test points along with an extensive array of electronic interconnects and hardware. In addition, application engineering services are provided to meet special product modifications or custom designs with active stamping, machining and assembly support.
Keystone is ISO-9001:2015 certified and RoHS, REACH compliant with USA headquarters and offices in Canada, Europe, Australia and Asia. For further details and to request literature contact (800) 221-5510, or (516) 328-7500, Fax (516) 328-1080; Email: kec@keyelco.com