Directional Coupler Covers 0.5 to 20.0 GHz
Featured Product from KRYTAR, Inc.
KRYTAR Announces a New, Compact, Directional Coupler with 6 dB Coupling Over the Ultra-Wideband Frequency Range of 0.5 to 20.0 GHz
SUNNYVALE, CALIF. - - - KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new Directional Coupler operating in the frequency range of 0.5 to 20.0 GHz offering Nominal Coupling of 6 dB in a compact package.
KRYTAR’s new directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The coupler provides simple solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal.
KRYTAR’s new directional coupler, Model 152006, adds to the Company’s growing family of directional couplers by offering superior performance over the ultra-wideband frequency range from 0.5 to 20.0 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. Model 152006 delivers 6 dB (±1.0 dB) of Nominal Coupling (with respect to output) and Frequency Sensitivity of ±1.0 dB. Directivity is >12 dB. The coupler exhibits Insertion Loss of <2.1 dB across the full frequency range including coupled power. Maximum VSWR at any port is 1.35, Input Power Rating is 20 Watts Average and 3 KW Peak. Operating Temperature is -54°C to +85°C.
This new directional coupler is in a compact package measuring only 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H). With the standard SMA female connectors the coupler weighs just 3.1 ounces. Optional N male connectors are available.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. A data sheet with specifications and package outline drawing is available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, e-mail: sales@krytar.com, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line includes directional couplers and detectors, hybrids, power dividers/combiners, terminations, coaxial adapters and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.
# # #