Dual Directional Coupler: 20 dB, 0.5 to 20 GHz
Featured Product from KRYTAR, Inc.
New Dual Directional Coupler with 20 dB Coupling Over 0.5 GHz to 20.0 GHz Frequency Range
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces the continued expansion of its line of dual directional couplers with the addition of a new model offering 20 dB of Coupling over the ultra-broadband frequency range of 0.5 to 20.0 GHz, in a single, compact and lightweight package.
KRYTAR’s new dual directional coupler expands the family of superior performance products offering ultra-broadband coverage in compact packages. KRYTAR’s Model 500520020 is a multi-purpose, stripline design that exhibits excellent coupling over the 0.5 to 20.0 GHz frequency band. This new coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Targeting broadband electronic warfare (EW) systems and commercial wireless system applications, for example, KRYTAR’s dual directional couplers are also used in signal monitoring and measurement, antenna beam forming, cable distributed systems, and military and EMC testing environments. The compact size, makes KRYTAR dual directional couplers ideal solutions in many space-restricted applications.
KRYTAR’s Model 500520020 has enhanced the product line with performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB and Frequency Sensitivity of ±0.85 dB. The dual directional coupler exhibits Insertion Loss of 2.0 dB, Directivity of 12 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. This dual directional coupler comes with industry-standard SMA female connectors. The compact package measures 8.98 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weigh just 7.0 ounces. Operating temperature is -54° to 85° C. The dual directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. A data sheet with specifications and a package outline drawing is available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, e-mail: sales@krytar.com, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line includes directional couplers and detectors, hybrids, power dividers/combiners, terminations, coaxial adapters and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.