3-Way Solenoid Valve

Featured Product from Lee Co. (The)

More Info Email Supplier Request a Quote

The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance.

The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger head.

The Lee Company offers an array of standard manifolds for testing as well as customer-designed manifold configurations for production. Performance parameters can be optimized for a specific application.

  • Light Weight: Less than 4.5 grams
  • Compact Size
  • Superior Perfluoro Elastomer (PFE/FFKM) Inertness
  • Low Internal Volume
  • Response Time: 2ms
  • Flow Capacity: 3-way; 1500 Lohms
  • Operating Pressure Range: Vac - 45 psig (0-15 psid)
  • Power Consumption: 850 mW
  • Electrical Connection: 0.025" Sq. pin
  • Saline Compatible