Non-Metallic Optical Strain Gage (os3200)

Featured Product from Luna Innovations

More Info Email Supplier Request a Quote

The os3200 is based on fiber Bragg grating (FBG) technology. It has a self adhesive backing that holds the sensor body in place and protects the FBG while epoxy is injected.The epoxy encapsulates the FBG and bonds it to a structure’s surface. Installation time is just a few minutes. Measurements can be taken after the epoxy cures in 24 hours at room temperature.

In side by side comparisons with foil strain gages, the os3200 is equally sensitive and accurate, while providing for greater strain range and 100 times more fatigue life.The os3200 strain gage is qualified for use in mild environments and delivers the many advantages inherent to all FBG based sensors.

This sensor can be used alone or in series as a part of an FBG sensor array. Installation and cabling for such arrays is much less expensive and cumbersome than comparable electronic gage networks. Multiple optical strain gages can be arranged in close proximity at 0, 45 and 90 degrees for strain rosette measurements. With each sensor, Luna provides a Sensor Information Sheet listing the gage factor and calibration coefficients needed to convert wavelength information into engineering units. Luna’s ENLIGHT Sensing Software provides a utility to calculate and then record, display, and transmit data for large networks of sensors.