What is MECO's OFS Type-2 seal?
Featured Product from MECO Shaft Seals
The OFS Type-2 seal model is ideal for blenders, mixers, cookers, conveyors and similar rotating equipment used in the food, pharmaceutical, chemical, plastics, metals, and other bulk process industries. The OFS Type-2 seal model is used on horizontal, inclined, and top entering shafts for split and unsplit installations. They are frequently used in dry powder blending applications including sugar drink mixes, spices, flavorings, nutrients, plastic and metal powders, and chemicals. It is also used in wet mixing for products like soups, sauces & pet foods.
The single-face OFS Type 2 seal does not require a barrier gas, thus letting users steer clear of the costs and hassles associated with compressed air. The seal is extremely effective in vacuum service.
The OFS Type-2 seal model allows for easy, speedy cleaning. The seal may be washed in 10 minutes time while assembled on the blender or freely dissembled along the shaft for cleaning and inspection.