Gas Detector with Exceptional Durability

Featured Product from MSA Safety

More Info Email Supplier Request a Quote

The General Monitors® S5000 is built for extreme environments and conditions. The S5000 has temperature ratings that can handle the toughest applications, down to -55°C for the arctic to dry and humid up to +75°C. When everything else fails, it just works.

  • Takes extreme environments in stride
  • Up to 24 months between calibration cycles with TruCal technology
  • Dual sensing capability reduces wiring/installation costs
  • Access instrument via Bluetooth for real-time status
  • Easily retrofits with legacy General Monitors detectors

Learn More

Request Info