Laser Micrometers for single-axis measurement

Featured Product from Marposs Corp

More Info Email Supplier Request a Quote

Brochure

Laser Micrometers for Single Axis Measurement
The XLS (eXactum Laser Scan Micrometer) series Laser Gauges represent the latest technological development in laser scanning micrometry, featuring record performance.
With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products.

The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 interface line. Any electronic unit equipped with such an interface can simply get accurate and fast diameter readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications.

It’s an ideal Intelligent Diameter Sensor for the on-line control of products like ground or turned parts, metal tubes and bars, plastic extruded tubes, electric cables and conductors, rolled or extruded profiles, hot rolled products, glass tubes and rods.

Benefits:

  • Non contact measurement: moving parts, hot or soft, can be easily gauged, in such conditions that would be off-limits for any other instrument.
  • Wide measuring range: parts of different size can be measured, without any pre-setting.
  • Insensitive to product speed and vibration: the measurement can be performed on-line, during the manufacturing process.
  • Absolute measuring concept: no “zeroing” is required when the part diameter is changed.
  • High gauging speed and reduced beam spot size: it detects details that would escape a contact probe or an air ring, even on moving parts.
  • On-Line application for 100% checking: “zero defect” manufacturing and proved Quality.
  • Ideal sensors for the automatic process regulation: savings in raw material and manpower.
  • Easy and quick gauging: reduced cost for off-line sample checks.
  • Accurate and reproducible results, regardless of the operator’s experience.

 

follow us on:

 

Marposs
Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides:
- gauging and compensation systems for grinders and other machine tools;
- manual gauges, sensors, probes and other gauge components;
- automatic measurement and inspection systems;
- industrial computers, hw and sw for data collection, process analysis, SPC and process control;
- equipment for leak detection, non-destructive testing, functional checks