Non-contact measurement with ChromaLine sensor

Featured Product from Marposs Corp

More Info Email Supplier Request a Quote

Non-contact measurement with ChromaLine sensor
MPLS-DM SERIES
Based on STIL's chromatic confocal technology, ChromaLine sensor family represents the next step in industrial integration.
Thanks to its accuracy, its robustness and a life span of several years without any maintenance, MPLS sensors are adapted to the requirements of on-line control.

With 180 measuring points aligned along a line ranging from 1 to 12 millimeters, the new MPLS-DM version enables high-quality inspection with new capabilities, and working frequencies up to 2kHz in standard mode, and even 6kHz with a reduced sensor measuring range.

Benefits:

  • Versatile: measures any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids)
  • Industrial thanks to its optical head made exclusively of passive components
  • Up to 360,000 measured points/second allows to work in all industries in standard 2Klines/second
  • More than 1 million points/second are acquired on dedicated applications at 6Klines / second
  • Distance and thickness measurements
  • High measurement accuracy
  • Availability of SDK and protocol commands for easy integration into any system
  • Synchronized measurement with encoder for dynamic acquisitions
  • Ethernet communication

 

follow us on:

 

Marposs
Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides:
- gauging and compensation systems for grinders and other machine tools;
- manual gauges, sensors, probes and other gauge components;
- automatic measurement and inspection systems;
- industrial computers, hw and sw for data collection, process analysis, SPC and process control;
- equipment for leak detection, non-destructive testing, functional checks