Modular Sensors Network

Featured Product from Marposs Corp

More Info Email Supplier Request a Quote

SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via Fieldbus (ProfiNet and others) and Ethernet. Its high-performance communication bus ensures exceptional speed and stability, reducing setup time and eliminating errors, even in complex networks.

The heart of the system is the Smart Connector—not just a connector, but a compact module that hosts signal digitalization and linearization electronics. It also has a bi-color LED, providing immediate visual feedback on sensor status, ensuring easy control and monitoring.

The new push-pull connector allows for fast, tool-free connections and disconnections, significantly simplifying installation and maintenance, even in harsh environments.