Transformer Tester 5265

Featured Product from Microtest Corporation

Transformer Tester 5265 -Image

5265 transformer tester, test frequency is 20Hz~200kHz, 20 test points, the 5265 transforemer tester can be used with F5220 fixture.

  • Basic accuracy up to 0.1%
  • User-friendly interface, high measurement speed
  • Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high test voltage
  • Paired with a 20-pin fixture to meet the test requirements for multi-pin network communication transformer
  • Optional 100mA DC Bias / 5265 is equipped with Meter Mode function, simultaneously display four parameters
  • Support LAN interface and USB interface for data storage

 If you have more question, please call 886-2-26983877 or mail to sales@microtest.com.tw