Dielectric material test fixture C7

Featured Product from Microtest Corporation

Dielectric material test fixture C7-Image

The dielectric material test fixture is equipped with electrode plates of 5mm and 38mm diameters. The fixtures can be connected directly to the BNC port of the 6630/6632 impedance analyzer to prevent distortion caused by line interferences. Additionally, the fixture is fitted with a high-precision micrometer for measuring material thickness. The 6630 Impedance Analyzer is equipped with a built-in dielectric permittivity calculator, which displays the dielectric constants and value D upon entering the diameter information of the electrode connectors and material thickness. Furthermore, the device can plot these two parameters' figures using the frequency scan function.

For inquiries, please contact 886-2-26983877 or send an email to sales@microtest.com.tw.