PIG® Big Daddy Spill Caddy
Featured Product from New Pig Corporation
- Respond to large spills or use as a highly visible central station for absorbents and spill supplies
- Doors and lid open for full access; prepacked and thoughtfully designed so you can find what you’re looking for without digging or dumping kit
- Cart is almost 3X larger and contents absorb over 3X more than our original Spill Caddy
- 8" rear wheels roll easily over uneven surfaces; front swivel casters let you pivot cart and move from a resting position without tipping it back
- Holds a mounted roll of PIG Mat for easy pull-and-tear dispensing; also contains PIG Blue Absorbent Socks, Mat Pads, Loose Absorbent and Wipers for fast cleanup
- Included PPE guards responders against splashes
- Lockable cart features adjustable shelves and built-in door pocket for documents and instructions
- 29.5" width fits through doors and aisles
- Note: Not for outdoor storage
- For information on custom spill kits, just call 1-800-HOT-HOGS (468-4647)
- Spill Kit dimensions are approximate
More Featured Products