A2B Microphone: Optimal Vehicle Communication
Featured Product from Ningbo Kepo Electronics Co., Ltd.
Introducing the Kepo A2B Microphone, a pinnacle in vehicle communication technology. Adhering to GBT 14198-2012 and ITU-TP.1110 standards, our product undergoes stringent testing, including GBT12060.4-2012 Sound System Equipment assessments. Featuring omni-directional directivity, it operates at a sensitivity of -26±2dB with a remarkable delay of less than 50us.
Key Features:
- A2B Method: Outstanding performance with less than 50us delay.
- Protective Measures: Shockproof and windproof design ensures optimal performance.
- Professional Spectrum Analysis: Detailed insights for enhanced functionality.
- Collaborative Development: Jointly discuss acoustic simulation, hardware circuits, and algorithms.
- Customized Design: Tailor-made solutions to meet specific requirements.
- Automated Production: State-of-the-art fully automated production line with MES traceability.
- Advanced Testing: Equipped with a professional anechoic chamber and testing equipment including B&K, KLIPPEL, and multiple acoustic testing systems.
Specifications:
- Directivity: Omni-directional
- Sensitivity: -26±2dB, 0dB=1V/Pa, 1KHz, 8V
- Operation Voltage: 8±10% V.D.C
- Max. Current Consumption: 25mA, at 8V
- Max Input Sound Level: 120dB, at 1KHz, 8V
- Distortion: <1.0% @94dBSPL@1KHz; <3% @106dBSPL@1KHz
- Signal to Noise Ratio: >65dB, A-weighted
Applications: Perfect for automotive communication systems, the Kepo A2B Microphone guarantees crystal-clear audio, making it ideal for in-vehicle communication, hands-free calling, and other applications where high-quality sound and low delay are essential. Elevate your vehicle communication experience with Kepo's advanced technology.