100 BASE-T1 Data Sheet
Featured Product from Northwire, Inc.
100 BASE-T1 - Ruggedized High-Speed Single Pair Ethernet Cable
Also known as the IEEE 802.3bw standard, and previously known as BroadR-Reach, the 100 BASE-T1 is an automotive Ethernet standard that uses unshielded single pair or twisted wires to transmit and receive data at 100 Mbps.
This single pair ethernet cable was developed to meet automotive requirements, such as electromagnetic compatibility and temperature, while reducing cabling weight and cost.
Northwire’s 100 BASE-T1 ruggedized high-speed ethernet cable was designed to meet automotive requirements for larger bandwidth demands.
- Unshielded Single Twisted Pair Ethernet
- Transmit data at 100 Mbps
- Communication
- Vision Systems
- Sensor Cables
- Heavy Equipment
- Industrial Equipment
- Category Cable Component
Northwire can design and build many custom versions of cable within the 100 BASE-T1 standard with a variety of gauge sizes and constructions available.
Download our 100 BASE-T1 Data Sheet to view an example of a 100 BASE-T1 cable for visual and audio systems.