Differential Open-Collector Comparator 77008012A

Featured Product from Nova Technology(HK) Co.,Ltd

Differential Open-Collector Comparator 77008012A-Image

Engineered for applications requiring accurate voltage detection and robust signal processing, the 77008012A differential open-collector comparator from Analog Devices provides high reliability in a compact 20-LCCC footprint. Its design supports multiple logic families and ensures stable performance across a wide temperature range.

  • Differential Open-Collector Output: Enables flexible interfacing with CMOS, MOS, and TTL logic circuits.

  • Wide Temperature Range: Operates from -55°C to 125°C, suitable for harsh industrial environments.

  • Compact Packaging: 20-LCCC (8.89 x 8.89 mm) allows space-efficient integration.

  • Versatile Applications: Ideal for voltage level detection, signal conditioning, and precision measurement systems.

With its robust design and broad compatibility, the 77008012A comparator helps engineers implement reliable control, measurement, and interface circuits with confidence and efficiency.