BL652-SC Bluetooth v5.0 Module
Featured Product from Nova Technology(HK) Co.,Ltd
The BL652-SC Bluetooth v5.0 module by Laird Connectivity offers reliable wireless connectivity in a compact 39-SMD package. Designed for 2.4GHz applications, it supports I²C, SPI, and UART serial interfaces, enabling flexible integration into diverse electronic systems.
Featuring high sensitivity of -96dBm and low power operation (5.3mA transmitting, 5.4mA receiving), this module ensures efficient, low-power wireless communication for industrial, consumer, and IoT applications. The module uses the nRF52832 IC with 512kB Flash and 64kB RAM, providing robust processing capabilities for Bluetooth communication.
Although the antenna is not included, the module supports I-PEX MHF4 connectors, allowing designers to select antennas optimized for their system. Operating reliably from -40°C to 85°C, BL652-SC is ideal for harsh environments requiring dependable wireless performance. Enhance your designs with this compact, versatile Bluetooth module—contact us today to integrate BL652-SC into your wireless solution.