Multi-Protocol Mobile Connectivity Chip
Featured Product from Nova Technology(HK) Co.,Ltd
Mobile and wearable devices require seamless, reliable connectivity across multiple protocols. Engineers face challenges integrating Wi-Fi, Bluetooth, GNSS, FM, and IR into compact designs while maintaining high performance, stable signals, and extended battery life. Without proper integration, devices may experience connectivity drops, reduced efficiency, and shorter lifespan.
This chip provides comprehensive, high-performance connectivity solutions:
- Dual-band Wi-Fi 2.4/5 GHz with DBDC and 2x2 160 MHz for ultra-fast data transfer up to 2.4 Gbps.
- Bluetooth 5.2 and concurrent Wi-Fi/Bluetooth operation ensure multi-protocol stability.
- High-precision GNSS support, including GPS, GLONASS, BeiDou, Galileo, SBAS, QZSS, and IRNSS, with RTK for centimeter-level accuracy.
- Low-power, compact FCCSP package (6.2×8.4 mm) suitable for smartphones, smartwatches, TWS headsets, drones, and action cameras.
- Wide operating range from –30°C to +85°C for robust performance in diverse environments.
Enable high-speed, reliable connectivity and precise positioning in mobile devices. Contact for integration support, technical guidance, and customized solutions tailored to smartphones, wearables, and other mobile electronics.
More Featured Products