ATWILC3000-MR110UA Wi-Fi & Bluetooth Module

Featured Product from Nova Technology(HK) Co.,Ltd

ATWILC3000-MR110UA Wi-Fi & Bluetooth Module-Image

Designed for embedded systems requiring reliable wireless communication, the ATWILC3000-MR110UA module integrates Wi-Fi and Bluetooth connectivity in a compact SMD form factor. Its versatile interface options and robust performance make it a strong choice for industrial, IoT, and consumer applications.

  • Dual Connectivity: Supports 802.11b/g/n Wi-Fi and Bluetooth v5.0, enabling flexible wireless solutions.

  • High Sensitivity & Output Power: -98 dBm sensitivity and 19 dBm output ensure stable connections over long distances.

  • Low-Power Operation: Efficient power management with 68 mA receiving and 230 mA transmitting currents.

  • Flexible Interfaces: SPI, I²C, and UART support simplifies integration with various host controllers.

  • Wide Operating Range: Operates reliably from -40°C to 85°C in harsh environments.

  • Compact SMD Design: U.FL antenna-ready module facilitates space-efficient layouts.

With high-performance wireless capabilities and flexible integration options, the ATWILC3000-MR110UA module provides engineers with a reliable and efficient solution for connected devices in industrial, IoT, and embedded systems.