Cellular & PLC IoT Solutions

Featured Product from Nova Technology(HK) Co.,Ltd

Cellular & PLC IoT Solutions-Image

HiSilicon IoT Solutions – Powering Intelligent Connectivity
HiSilicon offers a comprehensive portfolio of cellular IoT and PLC solutions designed to enable reliable, high-speed, and secure connectivity across multiple industries. These solutions help professional buyers and engineers efficiently deploy IoT networks in cities, industrial sites, and energy systems.

Key Features & Advantages:

  • Cellular IoT Solutions:
    • Wide coverage with established cellular networks.
    • High performance and network compatibility.
    • Built-in dedicated CPU for secure operations.
    • Supports connectivity requirements for various smart city and industrial applications.
  • PLC & HPLC Solutions:
    • Data communication over existing power lines.
    • Ideal for power grids, photovoltaics, and smart lighting systems.
    • Compliance with industry standards, with HiSilicon as a leading contributor.
  • Hi2115 NB-IoT Chip Highlights:
    • Single-die integration: radio transceiver, baseband, application processor, and PMU.
    • Frequency ranges: 698–960 MHz and 1695–2180 MHz.
    • 3x Arm Cortex-M0 processors for protocol, security, and applications.
    • Ultra-low power consumption and multiple power classes (14/20/23 dBm).
    • Integrated memory (flash, SRAM, ROM, OTP secure unit) and peripheral interfaces.
    • Extensive digital and analog interfaces: GPIO, UART, SPI, I2C, PWM, ADC, DAC, capacitive touch, and sensors.
  • Software & Security:
    • Full 3GPP R13/14 NB-IoT protocol support, including IPv4/IPv6 and Non-IP data.
    • Secure boot, FOTA, and upgrade mechanisms.
    • SDK/RDK development environments with calibration, verification, and debug tools.

Benefits for Buyers and Engineers:

  • Accelerates deployment of connected devices and smart systems.
  • Ensures high reliability, network security, and compatibility.
  • Simplifies design and integration, reducing development time and costs.
  • Supports energy-efficient and scalable IoT applications.