DIODES AL17050WT-7 Offline Buck Converter

Featured Product from Nova Technology(HK) Co.,Ltd

DIODES AL17050WT-7 Offline Buck Converter-Image

The DIODES AL17050WT-7 offline buck converter offers reliable and efficient AC-DC power conversion in a small SC-74A (SOT-753) package. Operating within a broad temperature range of -40 to 105°C, this compact converter is suitable for a variety of applications, from power supplies to consumer electronics. With its exceptional efficiency and durability, the AL17050WT-7 helps engineers achieve optimal power conversion, ensuring long-lasting performance in both industrial and commercial devices. Its small form factor makes it perfect for space-constrained designs while maintaining performance.

Long Description with Bold Title & Bullet Points:
Key Features of the DIODES AL17050WT-7:

  • Offline step-down (buck) converter for AC-DC power conversion
  • Compact SC-74A package (SOT-753), ideal for space-constrained applications
  • Wide operating temperature range from -40°C to 105°C (-40°F to 221°F) for reliable performance in harsh environments
  • Designed for high efficiency and reliability, reducing energy loss and heat generation

Applications:

  • Power supplies
  • Home appliances
  • Consumer electronics
  • Industrial equipment

The DIODES AL17050WT-7 is designed to help engineers optimize their designs with efficient power conversion, making it the ideal choice for a wide array of applications requiring compact, reliable, and high-performance AC-DC conversion.