XGS-PON & GPON OLT Optical Module
Featured Product from Nova Technology(HK) Co.,Ltd
High-Speed, Reliable Transmission
The XGS-PON & GPON OLT Class D optical module enables single-fiber bi-directional transmission, providing stable and efficient data communication. With 2 x 11 SFP+ electrical interfaces and typical power consumption of 2.5 W, it ensures reliable operation in telecom and data networks.
Compliance and Compatibility
Fully hot-pluggable and RoHS 2 compliant, this module meets ITU-T G.987.2, G.984.2, and G.9807.1 standards. Designed with an SC receptacle optical connector and SFP+ package, it integrates easily into ODN Class D networks while maintaining high performance.
Durable and Efficient Operation
Operating within 0–70°C, with a 3.3 V power supply, this module is suitable for a variety of scenarios including fixed and wireless access, telecom Ethernet, wavelength division, and data communication networks. It supports cloud computing and ultra-broadband interconnection solutions for modern intelligent networks.
Contact us today to integrate XGS-PON & GPON OLT Class D optical modules into your high-speed network infrastructure.