Charge output accelerometer with UHT-12TM

Featured Product from PCB Piezotronics, Inc.

Charge output accelerometer with UHT-12TM-Image

PCB has released extreme temperature charge accelerometers, to be used in gas turbine applications for vibration monitoring. The new models can operate in temperatures up to 1200 °F (649 °C) with the use of a UHT- 12™ piezoelectric element and an industrial Nickel 600 housing.