New MEMS DC Response Accelerometers

Featured Product from PCB Piezotronics, Inc.

New MEMS DC Response Accelerometers-Image

These accelerometers are often used to:

  • Perform ride quality assessments of elevators, automobiles, trains, and amusement park rides.
  • Analyze the low frequency characteristics of buildings, bridges, and large aerospace objects.
  • Acquire tilt and orientation data for feedback control and stabilization purposes.

Because of the critical nature of these and similar test applications, all 3710 series MEMS DC Accelerometers have been designed and manufactured with the following common characteristics:

  • Rugged, all-welded titanium housing insures reliability and durability in demanding applications and environments.
  • Built-in microelectronics provide conveniently standardized sensitivities and low-noise output signals unmatched by similar sensing technologies.
  • Internal voltage regulator allows sensor to be powered from virtually any unregulated DC voltage source, such as a bench-top power supply or portable battery source.
  • Gas damping extends the upper frequency range, attenuates unwanted high-frequency vibration, and provides stable performance over the entire operating temperature range.
  • Hermetic, multi-pin connector provides a reliable connection even under the harshest environmental conditions.