Pro-Motion Development Software
Featured Product from Performance Motion Devices
Our easy-to-use Windows-based exerciser and data capture program offers ready-to-go capabilities your entire development team will be able to share. A step-by-step axis wizard allows designers to quickly and easily tune position loop, current loop, and field-oriented control motor parameters.
Pro-Motion features
- Rapidly sets up, tunes, and tests motion control systems
- Easy-to-use axis wizard setup tool
- Motion oscilloscope shows tuning and systems parameters in real time
- Tuning of position loop, current loop, and field-oriented controller
- Frequency-based servo analysis
- Graphical control windows for easy parameters setup
- Distance and time unit conversion
- Continuous axis status display window
- Programmable motion shuttle
- Supports PCI-bus, serial, and CANbus communications
- Windows 32- and 64-bit compatibility
"Pro-Motion is easy to learn, intuitive, and the API commands are sufficiently powerful. Our customers are impressed when we can troubleshoot and verify what the system is supposed to be doing against what it's actually doing."
-Pablo Gonzalez, senior director of engineering, Crossing Automation, Fremont, CA
More Featured Products