Cold Weather Kit Options for Electric Actuators

Featured Product from ProMation Engineering, Inc.

Cold Weather Kit Options for Electric Actuators-Image

Cold Weather Options for ProMation Engineering Electric Actuators

  • Keep your actuator operational in cold weather applications or in cold indoor environments
  • Automatically compensate internal temperatures in response to severe external conditions

For P1 through P13 series quarter-turn actuators, Power Backup Units (PBU) and Local Control Stations (LCS), in 12V through 230V installations, for temperatures down to -50°F (-45°C).

Protection against wind chill - Designed to compensate for up to a 45 MPH (72 kph) wind chill in -50°F (-45°C) conditions, shown on the table below.

Automatic Temperature Control - Mounted onto the geartrain motor plate, the two position bi-metalic strip thermostat senses the temperature of the mechanical components and cycles the large resistance heater(s) to maintain a minimum temperature of 32°F (0°C).

Features:

  • Vitreous Enamel Wirewound Power Resistors
  • Fixed snap acting thermostat turns ON at 32°F, OFF at 50°F (ON at 0°C, OFF at 10°C)
  • Works independently of standard anti-condensation heater to prevent moisture buildup when above 50°F (10°C)
  • Compatible with AC or DC Motors

Product
Series

Calculated heat losses for
-50°F/-45°C with Wind Chill

Voltage

Supplied Wattage

Heater
Configuration

Current Draw (ON)

P1

29W

24V

23W

Single

0.96A

P1

29W

120V

29W

Single

0.24A

P2~3

85W

24V

80W

Dual

3.36A

P2~3

85W

120V

86W

Dual

0.72A

P4~6

115W

24V

115W

Dual

4.80A

P4~6

115W

120V

115W

Dual

0.96A

P7~8

160W

24V

172W

Dual

7.2A

P7~8

160W

120V

154W

Dual

1.28A

P9~13

286W

24V

288W

Triple

12.0A

P9~13

286W

120V

297W

Triple

2.48A

Also available for 12V and 230VAC actuators, click here for more information.

Please visit ProMation Engineering on the web, contact 1 (352) 544-8436 or email info@promationei.com for more information.