Cold Weather Kit Options for Electric Actuators
Featured Product from ProMation Engineering, Inc.
Cold Weather Options for ProMation Engineering Electric Actuators
- Keep your actuator operational in cold weather applications or in cold indoor environments
- Automatically compensate internal temperatures in response to severe external conditions
For P1 through P13 series quarter-turn actuators, Power Backup Units (PBU) and Local Control Stations (LCS), in 12V through 230V installations, for temperatures down to -50°F (-45°C).
Protection against wind chill - Designed to compensate for up to a 45 MPH (72 kph) wind chill in -50°F (-45°C) conditions, shown on the table below.
Automatic Temperature Control - Mounted onto the geartrain motor plate, the two position bi-metalic strip thermostat senses the temperature of the mechanical components and cycles the large resistance heater(s) to maintain a minimum temperature of 32°F (0°C).
Features:
- Vitreous Enamel Wirewound Power Resistors
- Fixed snap acting thermostat turns ON at 32°F, OFF at 50°F (ON at 0°C, OFF at 10°C)
- Works independently of standard anti-condensation heater to prevent moisture buildup when above 50°F (10°C)
- Compatible with AC or DC Motors
Product |
Calculated heat losses for |
Voltage |
Supplied Wattage |
Heater |
Current Draw (ON) |
P1 |
29W |
24V |
23W |
Single |
0.96A |
P1 |
29W |
120V |
29W |
Single |
0.24A |
P2~3 |
85W |
24V |
80W |
Dual |
3.36A |
P2~3 |
85W |
120V |
86W |
Dual |
0.72A |
P4~6 |
115W |
24V |
115W |
Dual |
4.80A |
P4~6 |
115W |
120V |
115W |
Dual |
0.96A |
P7~8 |
160W |
24V |
172W |
Dual |
7.2A |
P7~8 |
160W |
120V |
154W |
Dual |
1.28A |
P9~13 |
286W |
24V |
288W |
Triple |
12.0A |
P9~13 |
286W |
120V |
297W |
Triple |
2.48A |
Also available for 12V and 230VAC actuators, click here for more information.
Please visit ProMation Engineering on the web, contact 1 (352) 544-8436 or email info@promationei.com for more information.