EV Power Cords
Featured Product from Qualtek Electronics Corp.
Our J1772 EV charging cables are made from durable and high-quality materials, ensuring that they can withstand daily use and harsh weather conditions. With a standardized plug on one end that connects to your vehicle and a ROJ 100mm on the other end, our J1772 EV cables are compatible with a wide range of electric vehicles and charging stations.
Our J1772 EV charging cables also include several advanced safety features, such as ground detection, communication between the vehicle and the charging station, and automatic shut-off if a fault is detected. These features provide you with peace of mind while charging your electric vehicle.
With a length of 5 meters (16.4 ft), our J1772 EV charging cables provide you with the flexibility to charge your vehicle from a variety of locations, making it easy to use in any situation. They are also designed to carry up to 80 amps of current at 240 volts, which can provide a charging rate of up to 19.2 kilowatts, allowing you to quickly and efficiently charge your electric vehicle.
Upgrade your electric vehicle charging experience with our premium J1772 EV charging cables. Contact us for a quote today.
Features:
• Cordage: EVE, 3x10AWG+18AWG
• Temperature Rating: 105C
• Rating: 240VAC, 32A
• Jacket Color: Black
• Plug: SAE J1772
• Other end: ROJ 100mm
• Approvals: UL 2251