Extreme Environment Displacement Transducer
Featured Product from RDP Electrosense
Extreme Environment Displacement Transducer
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
The LIN differential-inductance LVDTs are inductive (similar to an LVDT sensor) and because there is no contact across the sensor element it is very robust.
This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor.
The LVDTs are available as either unguided or spring return versions.
- High cycle life
- High radiation resistance
- High temperature survival
- Submersible
- Stainless steel
- Infinite resolution
Displacement Transducers - Pre-Calibrated, Easy to Install and Use
RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. The new DCV DC-DC LVDTs offer a 0-10 volt output that is electrically isolated from the input (14-26 VDC) eliminating concerns over power supply selection and grounding issues. Available in measuring ranges from 0.2 inch (5mm) up to 37 inches (940mm). Ideal for machine tool, assembly equipment, civil engineering, materials testing, and OEM applications.
Hundreds of standard models and options or if required custom designed solutions.
Menu of Displacement Transducers
Click here to see how a Dc LVDT works
The DCV LVDTs are ideal for use in:
- Specialty machines
- Industrial control systems
- Material testing
- Civil/structural engineering
- General purpose testing/instrumentation
Welcome to www.rdpe.com
Choose from our wide range of high quality transducers and instrumentation products. These result from 45 years of design and application experience, backed by the ISO 9001:2015 quality control system.