Micron-Precise Gauging Transducers
Featured Product from RDP Electrosense
Miniature D6-A LVDTs – Precision Performance in Compact Form
RDP Electrosense’s D6-A Series LVDTs deliver sub-micron repeatability and outstanding linearity—ideal for demanding gauging applications. With ranges from ±0.25 mm to ±12.7 mm, these rugged transducers feature stainless steel housings, low-friction bearings, ball-ended probes, and encapsulated windings with magnetic shielding for reliable, noise-resistant operation.
Engineered for precision and durability, D6-A LVDTs are also available in specialized versions for high-pressure, gamma radiation, and oil-immersed environments. Easy to mount and built for extreme accuracy, they’re the go-to choice for high-performance sensing needs.
RDP
RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor.